Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution (Bits) | 10bit |
---|---|
Sampling Rate | 165MSPS |
Input Channel Type | Single Ended |
Data Interface | I2C Serial |
Supply Voltage Type | Single |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
ADC / DAC Case Style | QFP |
No. of Pins | 100Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Bandwidth | 500MHz |
Base Number | 7002 |
IC Mounting | SMD |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 110mA |
Supply Voltage Range | 3V to 3.6V |
Supply Voltage Range - Analogue | 1.8V to 2V 3V to 3.6V |
Supply Voltage Range - Digital | 1.8V to 2V 3V to 3.6V |
TV / Video Case Style | HTQFP |
Termination Type | Surface Mount Device |
Video Processor Application | Digital Image Processing PCTV Set-Top Boxes |
Triple 8/10-bit, 165/110MSPS Video ADC | Texas Instruments |
IC, VIDEO/GRAPH DIGITZR 100-HTQFP | Farnell |
Where can I find additional details, specifications and documents for a TVP7002PZP .?
Additional datasheets, footprints and schematics for TVP7002PZP . are listed on our Part Details page. You can also find images and similar parts to TVP7002PZP . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TVP7002PZP . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TVP7002PZP . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TVP7002PZP . fall under?
The TVP7002PZP . is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to TVP7002PZP . when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TVP7002PZP . you can contact the distributor directly for product support, shipping queries etc.
Is the TVP7002PZP . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TVP7002PZP . have stock available?
Authorised distributors including Texas Instruments and Farnell have stock available or on a lead time for TVP7002PZP ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TVP7002PZP . often in real-time on the comparison pages.
What if I can't find stock of TVP7002PZP .?
You can fill out our help required form which you can use to request a quote for TVP7002PZP . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.