Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$185.46
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$185.46
|
No stock
|
Buy Now |
No. of Channels | 4Channels |
---|---|
Protocol | - |
Supply Voltage Max | - |
Frequency RF | 1.9GHz |
Module Interface | - |
Kit Features | Safe Speech Video and Data transmission Phone Calls are Routed via GSM |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
MOD, GSM / GPRS, QUAD BAND, USB2.0 | Farnell |
Where can I find additional details, specifications and documents for a TVD400?
Additional datasheets, footprints and schematics for TVD400 are listed on our Part Details page. You can also find images and similar parts to TVD400 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TVD400 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TVD400 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TVD400 fall under?
The TVD400 is listed under Electrical & Lighting > Wireless Systems & Modules > Communications & Networking Modules.
Can I view similar or alternative parts?
You can view similar parts to TVD400 when available in the Communications & Networking Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TVD400 you can contact the distributor directly for product support, shipping queries etc.
Is the TVD400 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TVD400 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for TVD400.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TVD400 often in real-time on the comparison pages.
What if I can't find stock of TVD400?
You can fill out our help required form which you can use to request a quote for TVD400 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.