Status: | Unknown |
---|---|
Series: | TVA ATOMâ„¢ |
RoHS: | Not Compliant |
Low leakage current |
Long shelf life |
Ideal for application in TV sets, auto radios, radio-phone combinations, electronic testing equipment |
Application Notes |
---|
Application Note |
Datasheet |
---|
125 ALS |
TVA ATOMâ„¢ |
General Information |
---|
Selection Chart |
Tests and Requirements |
E-Series Values |
Product Literature |
---|
Selector Guide |
Published Articles |
---|
Published Article |
Quality Info |
---|
REACH Certificate |
RoHS Certificate |
RoHS-Compliant | No |
---|---|
Lead (Pb)-Free | Contact Us |
MSL Designation | Contact Us |
Device Termination Plating Finish | Contact Us |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Aluminum Electrolytic Capacitor, 100Uf, 350V, Axial | Newark Electronics |
100UF 350V 25.4X66.675 85 C AXI | Avnet America |
ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 350V, AXIAL | element14 |
Where can I find additional details, specifications and documents for a TVA1620?
Additional datasheets, footprints and schematics for TVA1620 are listed on our Part Details page. You can also find images and similar parts to TVA1620 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TVA1620 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TVA1620 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TVA1620 fall under?
The TVA1620 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > Leaded Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TVA1620 when available in the Leaded Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TVA1620 you can contact the distributor directly for product support, shipping queries etc.
Is the TVA1620 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TVA1620 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for TVA1620.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TVA1620 often in real-time on the comparison pages.
What if I can't find stock of TVA1620?
You can fill out our help required form which you can use to request a quote for TVA1620 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.