Status: | Unknown |
---|---|
Series: | Catamount Series |
RoHS: | Unknown |
Product Range | Catamount Series |
---|---|
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | - |
Insulator Colour | Blue |
Insulator Material | Vinyl |
Tab Size - Metric | 2.3mm x 0.75mm |
Terminal, Blade, Crimp, Blue, 16-14Awg | Newark Electronics |
TERMINAL, BLADE, CRIMP, BLUE, 16-14AWG | element14 |
Insulated Vinyl Blade Terminal for Wire Range 16-14 Blue Canister, TV Series | Sta-Kon by ABB TV14-10BL-XV | RS Americas |
Fixed Terminal Blocks | Sager |
Where can I find additional details, specifications and documents for a TV14-10BL-XV?
Additional datasheets, footprints and schematics for TV14-10BL-XV are listed on our Part Details page. You can also find images and similar parts to TV14-10BL-XV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TV14-10BL-XV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TV14-10BL-XV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TV14-10BL-XV fall under?
The TV14-10BL-XV is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to TV14-10BL-XV when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TV14-10BL-XV you can contact the distributor directly for product support, shipping queries etc.
Is the TV14-10BL-XV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TV14-10BL-XV have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Sager have stock available or on a lead time for TV14-10BL-XV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TV14-10BL-XV often in real-time on the comparison pages.
What if I can't find stock of TV14-10BL-XV?
You can fill out our help required form which you can use to request a quote for TV14-10BL-XV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.