Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Circular Connector Shell Style | Straight Plug |
No. of Contacts | 3Contacts |
Circular Contact Type | Crimp Pin |
Coupling Style | Threaded |
Insert Arrangement | 9-98 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Olive Drab Chromate over Cadmium |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | N |
Service Class | Corrosion Resistant EMI |
Equivalent Military Specification | MIL-DTL-38999 Series III |
Approval Category | MIL-DTL-38999 Series III |
Cable Plug, 3 Way, Pin Contacts, key N | RS |
Circular Connector, Tri-Startgs= Subminiature, Threaded, Circular Military Rohs Compliant: No |Amphenol TV06RW-09-98PN-W52 | Newark Electronics |
Conn MIL-DTL-38999 Circular PIN 3 POS Crimp ST Cable Mount 3 Terminal 1 Port | Avnet America |
PLUG, FREE, 7.5A, 3WAY | element14 |
CIRCULAR, SIZE 9, 3WAYS, PIN | Farnell |
Where can I find additional details, specifications and documents for a TV06RW-09-98PN-W52.?
Additional datasheets, footprints and schematics for TV06RW-09-98PN-W52. are listed on our Part Details page. You can also find images and similar parts to TV06RW-09-98PN-W52. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TV06RW-09-98PN-W52. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TV06RW-09-98PN-W52. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TV06RW-09-98PN-W52. fall under?
The TV06RW-09-98PN-W52. is listed under Connectors > Circular Connectors & Components > Circular MIL Spec Equivalent Connectors.
Can I view similar or alternative parts?
You can view similar parts to TV06RW-09-98PN-W52. when available in the Circular MIL Spec Equivalent Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TV06RW-09-98PN-W52. you can contact the distributor directly for product support, shipping queries etc.
Is the TV06RW-09-98PN-W52. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TV06RW-09-98PN-W52. have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for TV06RW-09-98PN-W52..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TV06RW-09-98PN-W52. often in real-time on the comparison pages.
What if I can't find stock of TV06RW-09-98PN-W52.?
You can fill out our help required form which you can use to request a quote for TV06RW-09-98PN-W52. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.