USB IC Type | USB Host Controller |
---|---|
USB Standard | USB 2.0 3.0 |
Supply Voltage Min | 990mV |
Supply Voltage Max | 1.26V |
Interface Case Style | HTQFP |
No. of Pins | 48Pins |
Data Rate | - |
No. of Ports | 2 Port, 2Ports |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
USB Type | USB Hub |
Two-Port SuperSpeed 5.0Gbps USB 3.0 Hub | Texas Instruments |
Two-Port USB 3.0 Hub | Mouser Electronics |
Usb Hub Controller, Dual Port, Htqfp-48 | Newark Electronics |
Where can I find additional details, specifications and documents for a TUSB8020BPHP .?
Additional datasheets, footprints and schematics for TUSB8020BPHP . are listed on our Part Details page. You can also find images and similar parts to TUSB8020BPHP . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TUSB8020BPHP . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TUSB8020BPHP . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TUSB8020BPHP . fall under?
The TUSB8020BPHP . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TUSB8020BPHP . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TUSB8020BPHP . you can contact the distributor directly for product support, shipping queries etc.
Is the TUSB8020BPHP . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TUSB8020BPHP . have stock available?
Authorised distributors including Arrow Electronics, Texas Instruments and Mouser Electronics have stock available or on a lead time for TUSB8020BPHP ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TUSB8020BPHP . often in real-time on the comparison pages.
What if I can't find stock of TUSB8020BPHP .?
You can fill out our help required form which you can use to request a quote for TUSB8020BPHP . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.