Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Kit Application Type | Interface |
---|---|
Application Sub Type | USB 3.0 to HCI Compliant Host Controller |
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | TUSB7340 |
Product Range | - |
Kit Contents | Evaluation Module TUSB7340 |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a TUSB7340EVM?
Additional datasheets, footprints and schematics for TUSB7340EVM are listed on our Part Details page. You can also find images and similar parts to TUSB7340EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TUSB7340EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TUSB7340EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TUSB7340EVM fall under?
The TUSB7340EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Interface / Communications Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TUSB7340EVM when available in the Interface / Communications Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TUSB7340EVM you can contact the distributor directly for product support, shipping queries etc.
Is the TUSB7340EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TUSB7340EVM have stock available?
There is no stock from authorised distributors for TUSB7340EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TUSB7340EVM often in real-time on the comparison pages.
What if I can't find stock of TUSB7340EVM?
You can fill out our help required form which you can use to request a quote for TUSB7340EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.