Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
USB IC Type | USB Type-C Protocol Linear Re-driver |
---|---|
USB Standard | USB 3.1 |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Interface Case Style | WQFN |
No. of Pins | 40Pins |
Data Rate | 5Gbps |
No. of Ports | 1 Port |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
USB Type | Switch |
USB Type-C DP ALT Mode linear redriver crosspoint switch | Texas Instruments |
Where can I find additional details, specifications and documents for a TUSB546-DCIRNQT?
Additional datasheets, footprints and schematics for TUSB546-DCIRNQT are listed on our Part Details page. You can also find images and similar parts to TUSB546-DCIRNQT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TUSB546-DCIRNQT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TUSB546-DCIRNQT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TUSB546-DCIRNQT fall under?
The TUSB546-DCIRNQT is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TUSB546-DCIRNQT when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TUSB546-DCIRNQT you can contact the distributor directly for product support, shipping queries etc.
Is the TUSB546-DCIRNQT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TUSB546-DCIRNQT have stock available?
Authorised distributors including Texas Instruments, element14 and Farnell have stock available or on a lead time for TUSB546-DCIRNQT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TUSB546-DCIRNQT often in real-time on the comparison pages.
What if I can't find stock of TUSB546-DCIRNQT?
You can fill out our help required form which you can use to request a quote for TUSB546-DCIRNQT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.