USB IC Type | USB Hub Controller |
---|---|
USB Standard | USB 2.0 |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Interface Case Style | LQFP |
No. of Pins | 48Pins |
Data Rate | 12Mbps |
No. of Ports | 7 Port, 7Ports |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | 0°C to +70°C |
Sensor Case Style | LQFP |
Supply Voltage Range | 3V to 3.6V |
Termination Type | Surface Mount Device |
USB Type | USB Transceiver |
7-Port Full-Speed 12Mbps USB 2.0 Hub | Texas Instruments |
USB Hub Controller USB 2.0 USB Interface | GreenChips |
Hub for Universal Serial Bus 48-Pin LQFP T/R | Avnet America |
Hub, Uni Serial Bus, 7 Port, 48Lqfp | Newark Electronics |
Where can I find additional details, specifications and documents for a TUSB2077APT .?
Additional datasheets, footprints and schematics for TUSB2077APT . are listed on our Part Details page. You can also find images and similar parts to TUSB2077APT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TUSB2077APT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TUSB2077APT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TUSB2077APT . fall under?
The TUSB2077APT . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TUSB2077APT . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TUSB2077APT . you can contact the distributor directly for product support, shipping queries etc.
Is the TUSB2077APT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TUSB2077APT . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TUSB2077APT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TUSB2077APT . often in real-time on the comparison pages.
What if I can't find stock of TUSB2077APT .?
You can fill out our help required form which you can use to request a quote for TUSB2077APT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.