Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.75
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.75
|
18,769
in stock
|
Buy Now |
USB IC Type | Universal Transceiver |
---|---|
USB Standard | USB 2.0 |
Supply Voltage Min | 4V |
Supply Voltage Max | 5.5V |
Interface Case Style | WQFN |
No. of Pins | 16Pins |
Data Rate | 12Mbps |
No. of Ports | 1 Port, 1Ports |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
USB Type | Transceiver |
Advanced Universal Serial Bus Transcievers | Texas Instruments |
Where can I find additional details, specifications and documents for a TUSB1105RTZR?
Additional datasheets, footprints and schematics for TUSB1105RTZR are listed on our Part Details page. You can also find images and similar parts to TUSB1105RTZR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TUSB1105RTZR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TUSB1105RTZR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TUSB1105RTZR fall under?
The TUSB1105RTZR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TUSB1105RTZR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TUSB1105RTZR you can contact the distributor directly for product support, shipping queries etc.
Is the TUSB1105RTZR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TUSB1105RTZR have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TUSB1105RTZR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TUSB1105RTZR often in real-time on the comparison pages.
What if I can't find stock of TUSB1105RTZR?
You can fill out our help required form which you can use to request a quote for TUSB1105RTZR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.