Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.38
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$4.38
|
8,307
in stock
|
Buy Now |
USB IC Type | VESA USB Type-C Crosspoint Switch |
---|---|
USB Standard | USB 3.1 |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Interface Case Style | WQFN |
No. of Pins | 40Pins |
Data Rate | 8.1Gbps |
No. of Ports | 1 Port |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
USB Type-C™ DP ALT Mode 10-Gbps linear redriver crosspoint switch for source side | Texas Instruments |
Where can I find additional details, specifications and documents for a TUSB1046AI-DCIRNQT?
Additional datasheets, footprints and schematics for TUSB1046AI-DCIRNQT are listed on our Part Details page. You can also find images and similar parts to TUSB1046AI-DCIRNQT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TUSB1046AI-DCIRNQT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TUSB1046AI-DCIRNQT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TUSB1046AI-DCIRNQT fall under?
The TUSB1046AI-DCIRNQT is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TUSB1046AI-DCIRNQT when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TUSB1046AI-DCIRNQT you can contact the distributor directly for product support, shipping queries etc.
Is the TUSB1046AI-DCIRNQT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TUSB1046AI-DCIRNQT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TUSB1046AI-DCIRNQT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TUSB1046AI-DCIRNQT often in real-time on the comparison pages.
What if I can't find stock of TUSB1046AI-DCIRNQT?
You can fill out our help required form which you can use to request a quote for TUSB1046AI-DCIRNQT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.