Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tube Material | PUR (Polyurethane) |
---|---|
Colour | Blue |
External Diameter | 10mm |
Internal Diameter | 6.5mm |
Pressure Max | 0.8MPa |
Length | 100m |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
External Length / Height | 100m |
Height | 100m |
Material | Polyurethane |
Operating Temperature Max | 60°C |
Operating Temperature Min | -20°C |
Pneumatic tubing | Transfer Multisort Elektronik |
Tubing, polyurethane, 10mm, blue, 330 ft roll | SMC Corporation TU1065BU-100 | RS Americas |
Metric Size - TU | RS |
Where can I find additional details, specifications and documents for a TU1065BU-100?
Additional datasheets, footprints and schematics for TU1065BU-100 are listed on our Part Details page. You can also find images and similar parts to TU1065BU-100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TU1065BU-100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TU1065BU-100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TU1065BU-100 fall under?
The TU1065BU-100 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Pneumatics.
Can I view similar or alternative parts?
You can view similar parts to TU1065BU-100 when available in the Pneumatics range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TU1065BU-100 you can contact the distributor directly for product support, shipping queries etc.
Is the TU1065BU-100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TU1065BU-100 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas, RS and Farnell have stock available or on a lead time for TU1065BU-100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TU1065BU-100 often in real-time on the comparison pages.
What if I can't find stock of TU1065BU-100?
You can fill out our help required form which you can use to request a quote for TU1065BU-100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.