Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tube Material | PUR (Polyurethane) |
---|---|
Colour | Clear |
External Diameter | 4mm |
Internal Diameter | 2.5mm |
Pressure Max | 0.8MPa |
Length | 20m |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
External Length / Height | 20m |
Height | 20m |
Material | Polyurethane |
Operating Temperature Max | 60°C |
Operating Temperature Min | -20°C |
Poly tube 4mm x 20m clear | RS |
TUBING, 4MM, CLEAR, 20M | Farnell |
Clear 20m Long Coil Tubing Without Connector PUR 0.8 MPa, -20 - +60degC | SMC Corporation TU0425C-20 | RS Americas |
Pneumatic tubing | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a TU0425C-20?
Additional datasheets, footprints and schematics for TU0425C-20 are listed on our Part Details page. You can also find images and similar parts to TU0425C-20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TU0425C-20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TU0425C-20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TU0425C-20 fall under?
The TU0425C-20 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Pneumatics.
Can I view similar or alternative parts?
You can view similar parts to TU0425C-20 when available in the Pneumatics range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TU0425C-20 you can contact the distributor directly for product support, shipping queries etc.
Is the TU0425C-20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TU0425C-20 have stock available?
Authorised distributors including RS, Farnell, RS Americas and Transfer Multisort Elektronik have stock available or on a lead time for TU0425C-20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TU0425C-20 often in real-time on the comparison pages.
What if I can't find stock of TU0425C-20?
You can fill out our help required form which you can use to request a quote for TU0425C-20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.