Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Shrink Ratio | 2 |
---|---|
I.D. Supplied - Imperial | 0.15" |
I.D. Supplied - Metric | 3.81mm |
Shrink Tubing / Boot Colour | Natural |
Length - Imperial | 2ft |
Length - Metric | 609.6mm |
Where can I find additional details, specifications and documents for a TTS-S12-2025-NAT?
Additional datasheets, footprints and schematics for TTS-S12-2025-NAT are listed on our Part Details page. You can also find images and similar parts to TTS-S12-2025-NAT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TTS-S12-2025-NAT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TTS-S12-2025-NAT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TTS-S12-2025-NAT fall under?
The TTS-S12-2025-NAT is listed under Pro Power Parts.
Can I view similar or alternative parts?
You can view similar parts to TTS-S12-2025-NAT when available in the Pro Power Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TTS-S12-2025-NAT you can contact the distributor directly for product support, shipping queries etc.
Is the TTS-S12-2025-NAT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TTS-S12-2025-NAT have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for TTS-S12-2025-NAT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TTS-S12-2025-NAT often in real-time on the comparison pages.
What if I can't find stock of TTS-S12-2025-NAT?
You can fill out our help required form which you can use to request a quote for TTS-S12-2025-NAT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.