Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Marker Type | Self Laminating |
---|---|
Marker Dimensions | 12.7mm x 19.05mm |
Marker Material | Vinyl |
Marker Colour | White |
Accessory Type | Label |
Height | 19.1mm |
RoHS Compliant | No |
Self Laminating Cable Id Markers | Newark Electronics |
ThermTrans, Self-Lam Label, Vinyl, .50",PANTTSL8VC3-5" | Heilind Electronics |
ThermTrans, Self-Lam Label, Vinyl, .50" | Panduit TTSL8VC3-5 | RS Americas |
Wire Labels & Markers .50 X .75CLEAR WRITE-ON | Sager |
Where can I find additional details, specifications and documents for a TTSL-8VC3-5?
Additional datasheets, footprints and schematics for TTSL-8VC3-5 are listed on our Part Details page. You can also find images and similar parts to TTSL-8VC3-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TTSL-8VC3-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TTSL-8VC3-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TTSL-8VC3-5 fall under?
The TTSL-8VC3-5 is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable & Wire Markers > Adhesive Wire Markers.
Can I view similar or alternative parts?
You can view similar parts to TTSL-8VC3-5 when available in the Adhesive Wire Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TTSL-8VC3-5 you can contact the distributor directly for product support, shipping queries etc.
Is the TTSL-8VC3-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TTSL-8VC3-5 have stock available?
Authorised distributors including Newark Electronics, Heilind Electronics, Heilind Electronics Asia, RS Americas and Sager have stock available or on a lead time for TTSL-8VC3-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TTSL-8VC3-5 often in real-time on the comparison pages.
What if I can't find stock of TTSL-8VC3-5?
You can fill out our help required form which you can use to request a quote for TTSL-8VC3-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.