Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Marker Type | Self Laminating |
---|---|
Legend | - |
Marker Dimensions | 50.8mm x 57.15mm |
Marker Material | Vinyl |
Legend Colour | - |
Marker Colour | White |
Product Range | - |
Accessory Type | Label |
For Use With | Cable & Wire |
Thermal transfer self-laminating label, 2" W x 3.94" H, vinyl, clear/white | Panduit TTSL-7 | RS Americas |
Where can I find additional details, specifications and documents for a TTSL-7.?
Additional datasheets, footprints and schematics for TTSL-7. are listed on our Part Details page. You can also find images and similar parts to TTSL-7. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TTSL-7. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TTSL-7. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TTSL-7. fall under?
The TTSL-7. is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to TTSL-7. when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TTSL-7. you can contact the distributor directly for product support, shipping queries etc.
Is the TTSL-7. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TTSL-7. have stock available?
Authorised distributors including RS Americas, element14 and Farnell have stock available or on a lead time for TTSL-7..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TTSL-7. often in real-time on the comparison pages.
What if I can't find stock of TTSL-7.?
You can fill out our help required form which you can use to request a quote for TTSL-7. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.