Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Marker Type | Self Laminating |
---|---|
Marker Dimensions | 25.4mm x 38.1mm |
Marker Material | Vinyl |
Marker Colour | White |
Accessory Type | Label |
Height | 38.1mm |
Label Colour | White |
RoHS Compliant | No |
Adhesive Label | Newark Electronics |
Cable Accessories Label Vinyl White | Avnet America |
Wire Labels & Markers 1.0 X 1.5 THERM TR. | Sager |
Where can I find additional details, specifications and documents for a TTSL2VC3-10?
Additional datasheets, footprints and schematics for TTSL2VC3-10 are listed on our Part Details page. You can also find images and similar parts to TTSL2VC3-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TTSL2VC3-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TTSL2VC3-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TTSL2VC3-10 fall under?
The TTSL2VC3-10 is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable & Wire Markers > Adhesive Wire Markers.
Can I view similar or alternative parts?
You can view similar parts to TTSL2VC3-10 when available in the Adhesive Wire Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TTSL2VC3-10 you can contact the distributor directly for product support, shipping queries etc.
Is the TTSL2VC3-10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TTSL2VC3-10 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for TTSL2VC3-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TTSL2VC3-10 often in real-time on the comparison pages.
What if I can't find stock of TTSL2VC3-10?
You can fill out our help required form which you can use to request a quote for TTSL2VC3-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.