Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Marker Type | Self Laminating |
---|---|
Marker Dimensions | 25.4mm x 38.1mm |
Marker Material | Vinyl |
Marker Colour | White |
Accessory Type | Label |
For Use With | Cable & Wire |
Height | 38.1mm |
RoHS Compliant | No |
Labels | Newark Electronics |
ThermTrans, Self-Lam Label, Vinyl, 1.00" | Panduit TTSL-2 | RS Americas |
Label, Wire Marker, 1.00 x 0.50 in. Printable Area | Carlton-Bates |
Wire Labels & Markers THERMAL TRANSFER SELFLAM | Sager |
TT,SELF-LAMLBL,VYL,1.00"WX1.50"H,PK2500 | Farnell |
Where can I find additional details, specifications and documents for a TTSL-2?
Additional datasheets, footprints and schematics for TTSL-2 are listed on our Part Details page. You can also find images and similar parts to TTSL-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TTSL-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TTSL-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TTSL-2 fall under?
The TTSL-2 is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable & Wire Markers > Adhesive Wire Markers.
Can I view similar or alternative parts?
You can view similar parts to TTSL-2 when available in the Adhesive Wire Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TTSL-2 you can contact the distributor directly for product support, shipping queries etc.
Is the TTSL-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TTSL-2 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Carlton-Bates, Sager and Farnell have stock available or on a lead time for TTSL-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TTSL-2 often in real-time on the comparison pages.
What if I can't find stock of TTSL-2?
You can fill out our help required form which you can use to request a quote for TTSL-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.