Status: | Unknown |
---|---|
Series: | TTSL Series |
RoHS: | Compliant |
Marker Type | Self Laminating |
---|---|
Legend | Blank (No Legend) |
Marker Dimensions | 12.7mm x 38.1mm |
Marker Material | Vinyl |
Marker Colour | White |
Product Range | TTSL Series |
RoHS Compliant | Yes |
Wire Marker, Vinyl, 12.5Mm X 38.1Mm, Wht | Newark Electronics |
Wire Labels & Markers .5 X 1.437THERMAL TRANS | Sager |
Where can I find additional details, specifications and documents for a TTSL1VC3-5?
Additional datasheets, footprints and schematics for TTSL1VC3-5 are listed on our Part Details page. You can also find images and similar parts to TTSL1VC3-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TTSL1VC3-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TTSL1VC3-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TTSL1VC3-5 fall under?
The TTSL1VC3-5 is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable & Wire Markers > Adhesive Wire Markers.
Can I view similar or alternative parts?
You can view similar parts to TTSL1VC3-5 when available in the Adhesive Wire Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TTSL1VC3-5 you can contact the distributor directly for product support, shipping queries etc.
Is the TTSL1VC3-5 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TTSL1VC3-5 have stock available?
Authorised distributors including Newark Electronics and Sager have stock available or on a lead time for TTSL1VC3-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TTSL1VC3-5 often in real-time on the comparison pages.
What if I can't find stock of TTSL1VC3-5?
You can fill out our help required form which you can use to request a quote for TTSL1VC3-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.