Status: | Unknown |
---|---|
Series: | The Things Network |
RoHS: | Unknown |
Prices starting from US$50.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$50.23
|
No stock
|
Buy Now |
Silicon Manufacturer | Microchip |
---|---|
Silicon Core Number | RN2483 |
Kit Application Type | Wireless Connectivity |
Application Sub Type | Wireless Network |
Core Architecture | ATmega |
Core Sub-Architecture | ATmega |
Silicon Family Name | ATmega |
Kit Contents | The Things UNO Board |
Product Range | The Things Network |
SVHC | No SVHC (20-Jun-2016) |
Where can I find additional details, specifications and documents for a TTN-UN-868?
Additional datasheets, footprints and schematics for TTN-UN-868 are listed on our Part Details page. You can also find images and similar parts to TTN-UN-868 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TTN-UN-868 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TTN-UN-868 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TTN-UN-868 fall under?
The TTN-UN-868 is listed under Embedded Computers Education & Maker Boards > Arduino > Embedded Development Kits - Arduino.
Can I view similar or alternative parts?
You can view similar parts to TTN-UN-868 when available in the Embedded Development Kits - Arduino range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TTN-UN-868 you can contact the distributor directly for product support, shipping queries etc.
Is the TTN-UN-868 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TTN-UN-868 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for TTN-UN-868.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TTN-UN-868 often in real-time on the comparison pages.
What if I can't find stock of TTN-UN-868?
You can fill out our help required form which you can use to request a quote for TTN-UN-868 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.