Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.56
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$321.20
|
No stock
|
Buy Now | |
Heilind Electronics
from US$3.70
|
3,975
in stock
|
Buy Now | |
Chip One Stop
from US$3.45
|
2,200
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.70
|
795
in stock
|
Buy Now | |
TTI Europe
from US$2.56
|
600
in stock
|
Buy Now | |
WireMasters
from US$3.30
|
400
in stock
|
Buy Now | |
Newark Electronics
from US$7.32
|
-
|
Buy Now | |
Avnet America
from US$4.15
|
-
|
Buy Now | |
element14
from US$339.80
|
-
|
Buy Now |
Marker Type | Heat Shrinkable Sleeve |
---|---|
Legend | - |
Marker Material | PO (Polyolefin) |
Marker Colour | White |
Marker Dimensions | - |
I.D. Max | 2.11mm |
I.D. Min | 6.4mm |
Shrink Ratio | 3 |
969593-000 | Heilind Electronics |
TTMS-6.4-9 | TTI Europe |
Identification Product | WireMasters |
Heat Shrink Id Marker, Printable, 6.4Mm, Po, White | Newark Electronics |
WIRE MARKERS - HEAT SHRINK | element14 |
Where can I find additional details, specifications and documents for a TTMS-6.4-9?
Additional datasheets, footprints and schematics for TTMS-6.4-9 are listed on our Part Details page. You can also find images and similar parts to TTMS-6.4-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TTMS-6.4-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TTMS-6.4-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TTMS-6.4-9 fall under?
The TTMS-6.4-9 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to TTMS-6.4-9 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TTMS-6.4-9 you can contact the distributor directly for product support, shipping queries etc.
Is the TTMS-6.4-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TTMS-6.4-9 have stock available?
Authorised distributors including Heilind Electronics, Chip One Stop, Heilind Electronics Asia, TTI Europe and WireMasters have stock available or on a lead time for TTMS-6.4-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TTMS-6.4-9 often in real-time on the comparison pages.
What if I can't find stock of TTMS-6.4-9?
You can fill out our help required form which you can use to request a quote for TTMS-6.4-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.