Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$298.41
|
No stock
|
Buy Now | |
WireMasters
from US$2.14
|
5,400
in stock
|
Buy Now | |
TTI Europe
from US$2.27
|
1,800
in stock
|
Buy Now | |
Heilind Electronics
from US$3.28
|
975
in stock
|
Buy Now | |
Newark Electronics
from US$19.73
|
840
in stock
|
Buy Now | |
Chip One Stop
from US$3.89
|
840
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.28
|
195
in stock
|
Buy Now | |
Avnet America
from US$3.67
|
-
|
Buy Now | |
element14
from US$4.12
|
-
|
Buy Now |
Marker Type | Heat Shrinkable Sleeve |
---|---|
Legend | - |
Marker Material | PO (Polyolefin) |
Marker Colour | White |
Marker Dimensions | - |
I.D. Max | 1.57mm |
I.D. Min | 4.8mm |
Shrink Ratio | 3 |
Identification Product | WireMasters |
TTMS-4.8-9 | TTI Europe |
946593-000 1197325-9 | Heilind Electronics |
Ttms-4.8-9 |Raychem Te Connectivity TTMS-4.8-9 | Newark Electronics |
Cable Accessories Heat Shrink Sleeve Polyolefin White | Avnet America |
HEAT SHRINK ID MARKER, PRINTABLE, 4.8MM, PO, WHITE | element14 |
WIRE MARKERS - HEAT SHRINK | Farnell |
Where can I find additional details, specifications and documents for a TTMS-4.8-9?
Additional datasheets, footprints and schematics for TTMS-4.8-9 are listed on our Part Details page. You can also find images and similar parts to TTMS-4.8-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TTMS-4.8-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TTMS-4.8-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TTMS-4.8-9 fall under?
The TTMS-4.8-9 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to TTMS-4.8-9 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TTMS-4.8-9 you can contact the distributor directly for product support, shipping queries etc.
Is the TTMS-4.8-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TTMS-4.8-9 have stock available?
Authorised distributors including WireMasters, TTI Europe, Heilind Electronics, Newark Electronics and Chip One Stop have stock available or on a lead time for TTMS-4.8-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TTMS-4.8-9 often in real-time on the comparison pages.
What if I can't find stock of TTMS-4.8-9?
You can fill out our help required form which you can use to request a quote for TTMS-4.8-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.