Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Power Rating | 8kVA |
---|---|
Secondary Voltages | 115V, 230V |
Isolation Transformer Primary Voltages | 1 x 230V |
RoHS Compliant | Yes |
Transformer, Iso, 115Vac, 230Vac, 8Kva | Newark Electronics |
Where can I find additional details, specifications and documents for a TTML 8000/230?
Additional datasheets, footprints and schematics for TTML 8000/230 are listed on our Part Details page. You can also find images and similar parts to TTML 8000/230 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TTML 8000/230 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TTML 8000/230 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TTML 8000/230 fall under?
The TTML 8000/230 is listed under Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to TTML 8000/230 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TTML 8000/230 you can contact the distributor directly for product support, shipping queries etc.
Is the TTML 8000/230 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TTML 8000/230 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TTML 8000/230.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TTML 8000/230 often in real-time on the comparison pages.
What if I can't find stock of TTML 8000/230?
You can fill out our help required form which you can use to request a quote for TTML 8000/230 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.