Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Oscilloscope Probe Function | Passive |
---|---|
Bandwidth | 150MHz |
Input Voltage Max | 600V |
Test Probe Attenuation | 1 |
For Use With | All Makes & Models of Oscilloscopes |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Attenuation | x1 / x10 |
Capacitance Max | 15.5pF |
Input Impedance | 10Mohm |
Lead Length | 1.2m |
Rise Time | 2.3ns |
Test Connector Type A | BNC Plug |
Passive Probe, 150Mhz, Osc | Newark Electronics |
PROBE, OSCILLOSCOPE, 150MHZ, 1:10 | element14 |
PROBE, OSCILLOSCOPE, 150MHZ, 1: 10 | Farnell |
Where can I find additional details, specifications and documents for a TT-LF312-2-6 10020-2-6?
Additional datasheets, footprints and schematics for TT-LF312-2-6 10020-2-6 are listed on our Part Details page. You can also find images and similar parts to TT-LF312-2-6 10020-2-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TT-LF312-2-6 10020-2-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TT-LF312-2-6 10020-2-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TT-LF312-2-6 10020-2-6 fall under?
The TT-LF312-2-6 10020-2-6 is listed under Test & Measurement > Test Leads & Test Probes > Oscilloscope Test Probes - Voltage / Frequency.
Can I view similar or alternative parts?
You can view similar parts to TT-LF312-2-6 10020-2-6 when available in the Oscilloscope Test Probes - Voltage / Frequency range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TT-LF312-2-6 10020-2-6 you can contact the distributor directly for product support, shipping queries etc.
Is the TT-LF312-2-6 10020-2-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TT-LF312-2-6 10020-2-6 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for TT-LF312-2-6 10020-2-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TT-LF312-2-6 10020-2-6 often in real-time on the comparison pages.
What if I can't find stock of TT-LF312-2-6 10020-2-6?
You can fill out our help required form which you can use to request a quote for TT-LF312-2-6 10020-2-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.