Status: | Unknown |
---|---|
Series: | FT232R |
RoHS: | Unknown |
Prices starting from US$20.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$25.47
|
652
in stock
|
Buy Now | |
Newark Electronics
from US$23.76
|
1,863
in stock
|
Buy Now | |
element14
from US$21.80
|
1,805
in stock
|
Buy Now | |
Farnell
from US$21.45
|
1,725
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$20.30
|
205
in stock
|
Buy Now | |
RS Americas
from US$25.08
|
112
in stock
|
Buy Now |
Conversion Type | USB to 5V TTL Converter |
---|---|
Baud Rate | 3Mbaud |
Converter Connector Type | Free / Stripped End |
Chip Type | FT232R |
Cable Length - Metric | 1.8m |
Cable Length - Imperial | 6ft |
Product Range | FT232R |
SVHC | No SVHC (15-Jan-2019) |
Cable, Ttl To Usb Serial Converter, Wire End | Newark Electronics |
CABLE, USB-TTL SER CONV 5V, WIRE END | element14 |
USB to Serial TTL converter cable, wire | RS |
Module: cable integrated | Transfer Multisort Elektronik |
Single Ended, USB Type A Plug to Pigtail, 1.8 m, USBmadeEZ-UART Series | FTDI TTL-232R-5V-WE | RS Americas |
Where can I find additional details, specifications and documents for a TTL-232R-5V-WE?
Additional datasheets, footprints and schematics for TTL-232R-5V-WE are listed on our Part Details page. You can also find images and similar parts to TTL-232R-5V-WE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TTL-232R-5V-WE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TTL-232R-5V-WE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TTL-232R-5V-WE fall under?
The TTL-232R-5V-WE is listed under Cable Leads & Connectors > Leads > Industrial Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to TTL-232R-5V-WE when available in the Industrial Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TTL-232R-5V-WE you can contact the distributor directly for product support, shipping queries etc.
Is the TTL-232R-5V-WE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TTL-232R-5V-WE have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for TTL-232R-5V-WE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TTL-232R-5V-WE often in real-time on the comparison pages.
What if I can't find stock of TTL-232R-5V-WE?
You can fill out our help required form which you can use to request a quote for TTL-232R-5V-WE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.