Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$109.96
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$159.07
|
11
in stock
|
Buy Now | |
RS
from US$109.96
|
119
in stock
|
Buy Now | |
Newark Electronics
from US$160.50
|
11
in stock
|
Buy Now | |
element14
from US$247.33
|
11
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$126.20
|
6
in stock
|
Buy Now | |
Distrelec
from US$170.37
|
3
in stock
|
Buy Now |
Test Probe Type | Point |
---|---|
Test Probe Functions | Voltage |
Accuracy % | 3% |
For Use With | Digital Multimeter DMM |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Bandwidth | 300Hz |
Input Voltage Max | 40kV |
Kit Contents | Multimeter Voltage Probe and Probe End Connectors |
Lead Length | 1m |
Test Probe Attenuation | 1000 |
High voltage probe,40kV | RS |
Test Probe, High Voltage Multimeter | Newark Electronics |
PROBE, HIGH VOLTAGE, 40KV | element14 |
Probe: high voltage | Transfer Multisort Elektronik |
Testec Test Probe - Alligator Clip / 2x Banana Plug, 4 mm 1m Black | Distrelec |
Where can I find additional details, specifications and documents for a TT-HVP 40?
Additional datasheets, footprints and schematics for TT-HVP 40 are listed on our Part Details page. You can also find images and similar parts to TT-HVP 40 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TT-HVP 40 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TT-HVP 40 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TT-HVP 40 fall under?
The TT-HVP 40 is listed under Test & Measurement > Test Leads & Test Probes > Oscilloscope Test Probes - Voltage / Frequency.
Can I view similar or alternative parts?
You can view similar parts to TT-HVP 40 when available in the Oscilloscope Test Probes - Voltage / Frequency range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TT-HVP 40 you can contact the distributor directly for product support, shipping queries etc.
Is the TT-HVP 40 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TT-HVP 40 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for TT-HVP 40.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TT-HVP 40 often in real-time on the comparison pages.
What if I can't find stock of TT-HVP 40?
You can fill out our help required form which you can use to request a quote for TT-HVP 40 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.