Status: | Unknown |
---|---|
Series: | TSX Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Product Range | TSX Series |
---|---|
Gender | Receptacle |
No. of Contacts | 9 Contact |
Connector Mounting | Cable Mount |
RoHS Compliant | No |
Fip Link Plc Connector, Receptacle, 9 Position | Newark Electronics |
Where can I find additional details, specifications and documents for a TSXFPACC2?
Additional datasheets, footprints and schematics for TSXFPACC2 are listed on our Part Details page. You can also find images and similar parts to TSXFPACC2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSXFPACC2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSXFPACC2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSXFPACC2 fall under?
The TSXFPACC2 is listed under Connectors > Industrial Connectors > PLC Connectors.
Can I view similar or alternative parts?
You can view similar parts to TSXFPACC2 when available in the PLC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSXFPACC2 you can contact the distributor directly for product support, shipping queries etc.
Is the TSXFPACC2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSXFPACC2 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TSXFPACC2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSXFPACC2 often in real-time on the comparison pages.
What if I can't find stock of TSXFPACC2?
You can fill out our help required form which you can use to request a quote for TSXFPACC2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.