Status: | Active |
---|---|
Series: | TSX631A |
RoHS: | Compliant |
Low power consumption: 60 μA max at 16 V |
Supply voltage: 3.3 V to 16 V |
Rail-to-rail input and output |
Gain bandwidth product: 200 kHz typ |
Low offset voltage: 500 μV max for “A” version 1 mV max for standard version |
500 μV max for “A” version |
1 mV max for standard version |
Low input bias current: 1 pA typ |
Automotive qualification |
Benefits Power savings in power-conscious applications Easy interfacing with high impedance sensors |
Power savings in power-conscious applications |
Easy interfacing with high impedance sensors |
Related products See TSX56x or TSX92x series for higher gain bandwidth products (900 kHz or 10 MHz) |
See TSX56x or TSX92x series for higher gain bandwidth products (900 kHz or 10 MHz) |
Product Specifications |
---|
DS9495 Micropower (45 µA, 200 kHz) rail-to-rail 16 V CMOS operational amplifiers |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
TSX631A Series 16 V 200 kHz Rail to Rail SMT Operational Amplifier - SOT-23-5 | Future Electronics |
Op Amp Single GP 16V 5-Pin SOT-23 T/R | Avnet America |
OP-AMP, SINGLE, 200KHZ, 0.12V/US, SOT-23 | Farnell |
Where can I find additional details, specifications and documents for a TSX631AILT?
Additional datasheets, footprints and schematics for TSX631AILT are listed on our Part Details page. You can also find images and similar parts to TSX631AILT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSX631AILT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSX631AILT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSX631AILT fall under?
The TSX631AILT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Precision Op Amps (<50 MHz) > Low Power Op Amps (<1 mA).
Can I view similar or alternative parts?
You can view similar parts to TSX631AILT when available in the Low Power Op Amps (<1 mA) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSX631AILT you can contact the distributor directly for product support, shipping queries etc.
Is the TSX631AILT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TSX631AILT have stock available?
Authorised distributors including Future Electronics, Avnet America, Farnell, EBV Elektronik and Avnet Silica have stock available or on a lead time for TSX631AILT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSX631AILT often in real-time on the comparison pages.
What if I can't find stock of TSX631AILT?
You can fill out our help required form which you can use to request a quote for TSX631AILT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.