Status: | Unknown |
---|---|
Series: | TSX Series |
RoHS: | Unknown |
Power Supply Output Type | Adjustable |
---|---|
No. of Outputs | 1 Output, 1Outputs |
Output Voltage Min | 0V |
Output Voltage Max | 18V |
Output Current Min | 0A |
Output Current Max | 20A |
Power Rating | 360W |
Supply Voltage Min | 90VAC |
Supply Voltage Max | 270VAC |
Manufacturer Warranty | 3 Years |
Product Range | TSX Series |
Plug Type | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CE |
External Depth | 350mm |
External Length / Height | 130mm |
External Width | 210mm |
Height | 130mm |
Length | 350mm |
Line Regulation | 0.01% |
Load Regulation | 0.01% |
Manufacturers Warranty | 3 |
Output Current | 20A |
Output Ripple Voltage pk-pk | 1mV |
Output Voltage | 18V |
Power Supply Type | Bench |
Supply Voltage | 230V |
Weight | 5.5kg |
Weight Min | 5.5kg |
Width | 210mm |
POWER SUPPLY, ADJ, 1 O/P, 18V, 20A | element14 |
POWER SUPPLY, 1CH, 18V, 20A, ADJUSTABLE | Farnell |
Where can I find additional details, specifications and documents for a TSX1820P.?
Additional datasheets, footprints and schematics for TSX1820P. are listed on our Part Details page. You can also find images and similar parts to TSX1820P. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSX1820P. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSX1820P. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSX1820P. fall under?
The TSX1820P. is listed under Test Equipment > Bench Power Supplies Sources & Loads > Bench Top Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to TSX1820P. when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSX1820P. you can contact the distributor directly for product support, shipping queries etc.
Is the TSX1820P. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSX1820P. have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for TSX1820P..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSX1820P. often in real-time on the comparison pages.
What if I can't find stock of TSX1820P.?
You can fill out our help required form which you can use to request a quote for TSX1820P. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.