Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | - |
No. of Bits | 14bit |
Sample Rate | 250MSPS |
Kit Application Type | Data Converter |
Application Sub Type | ADC |
Kit Contents | Eval Board |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | OnBoard 10M Crystal Oscillator and Amplifier Harmonic Performance Better than 80dBc |
Where can I find additional details, specifications and documents for a TSW2110EVM?
Additional datasheets, footprints and schematics for TSW2110EVM are listed on our Part Details page. You can also find images and similar parts to TSW2110EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSW2110EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSW2110EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSW2110EVM fall under?
The TSW2110EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Data Conversion Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TSW2110EVM when available in the Data Conversion Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSW2110EVM you can contact the distributor directly for product support, shipping queries etc.
Is the TSW2110EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSW2110EVM have stock available?
There is no stock from authorised distributors for TSW2110EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSW2110EVM often in real-time on the comparison pages.
What if I can't find stock of TSW2110EVM?
You can fill out our help required form which you can use to request a quote for TSW2110EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.