Status: | Unknown |
---|---|
Series: | TSW Series |
RoHS: | Compliant |
Connector Systems | Board-to-Board |
---|---|
Pitch Spacing | 5.08mm |
No. of Rows | 2Rows |
No. of Contacts | 16Contacts |
Contact Termination Type | Through Hole |
Product Range | TSW Series |
Gender | Header |
RoHS Compliant | Yes |
Connector, Header, 16Pos, 2Rows, 5.08Mm | Newark Electronics |
Headers & Wire Housings Classic PCB Header Strips, 0.100 pitch | Sager |
Conn Unshrouded Header HDR 16 POS 5.08mm Solder ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a TSW-208-08-T-D-001?
Additional datasheets, footprints and schematics for TSW-208-08-T-D-001 are listed on our Part Details page. You can also find images and similar parts to TSW-208-08-T-D-001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSW-208-08-T-D-001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSW-208-08-T-D-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSW-208-08-T-D-001 fall under?
The TSW-208-08-T-D-001 is listed under Connectors > Pin Headers.
Can I view similar or alternative parts?
You can view similar parts to TSW-208-08-T-D-001 when available in the Pin Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSW-208-08-T-D-001 you can contact the distributor directly for product support, shipping queries etc.
Is the TSW-208-08-T-D-001 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TSW-208-08-T-D-001 have stock available?
Authorised distributors including Newark Electronics, Sager, Powell Electronics and Avnet America have stock available or on a lead time for TSW-208-08-T-D-001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSW-208-08-T-D-001 often in real-time on the comparison pages.
What if I can't find stock of TSW-208-08-T-D-001?
You can fill out our help required form which you can use to request a quote for TSW-208-08-T-D-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.