Status: | Unknown |
---|---|
Series: | TSW Series |
RoHS: | Compliant |
Connector Systems | Board-to-Board |
---|---|
Pitch Spacing | 5.08mm |
No. of Rows | 2Rows |
No. of Contacts | 12Contacts |
Contact Termination Type | Through Hole |
Product Range | TSW Series |
Gender | Header |
RoHS Compliant | Yes |
Connector, Header, 12Pos, 2Rows, 5.08Mm | Newark Electronics |
Headers & Wire Housings Classic PCB Header Strips, 0.100 pitch | Sager |
Conn Unshrouded Header HDR 12 POS 5.08mm Solder ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a TSW-206-14-S-D?
Additional datasheets, footprints and schematics for TSW-206-14-S-D are listed on our Part Details page. You can also find images and similar parts to TSW-206-14-S-D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSW-206-14-S-D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSW-206-14-S-D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSW-206-14-S-D fall under?
The TSW-206-14-S-D is listed under Connectors > Pin Headers.
Can I view similar or alternative parts?
You can view similar parts to TSW-206-14-S-D when available in the Pin Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSW-206-14-S-D you can contact the distributor directly for product support, shipping queries etc.
Is the TSW-206-14-S-D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TSW-206-14-S-D have stock available?
Authorised distributors including Newark Electronics, Sager, Powell Electronics and Avnet America have stock available or on a lead time for TSW-206-14-S-D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSW-206-14-S-D often in real-time on the comparison pages.
What if I can't find stock of TSW-206-14-S-D?
You can fill out our help required form which you can use to request a quote for TSW-206-14-S-D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.