Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2 Amplifier |
---|---|
Bandwidth | 8MHz |
Slew Rate | 4.5V/µs |
Supply Voltage Range | 2.5V to 5.5V |
Amplifier Case Style | WSON |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Dual, 5.5-V, 8-MHz, RRIO operational amplifier | Texas Instruments |
Op-Amp, Dual, 8Mhz, 4.5V/Us, Wson-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a TSV912AIDSGT?
Additional datasheets, footprints and schematics for TSV912AIDSGT are listed on our Part Details page. You can also find images and similar parts to TSV912AIDSGT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSV912AIDSGT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSV912AIDSGT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSV912AIDSGT fall under?
The TSV912AIDSGT is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TSV912AIDSGT when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSV912AIDSGT you can contact the distributor directly for product support, shipping queries etc.
Is the TSV912AIDSGT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSV912AIDSGT have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TSV912AIDSGT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSV912AIDSGT often in real-time on the comparison pages.
What if I can't find stock of TSV912AIDSGT?
You can fill out our help required form which you can use to request a quote for TSV912AIDSGT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.