Status: | Active |
---|---|
Series: | TSV635 |
RoHS: | Compliant |
Prices starting from US$0.86
Rail-to-rail input and output |
Low power consumption: 60 µA typ at 5 V |
Low supply voltage: 1.5 V - 5.5 V |
Gain bandwidth product: 880 kHz typ |
Unity gain stable on 100 pF capacitor |
Low power shutdown mode: 5 nA typ |
Low offset voltage: 800 µV max (A version) |
Low input bias current: 1 pA typ |
EMI hardened op amps |
Automotive qualification |
Opamp, 880Khz, -40 To 125Deg C | Newark Electronics |
TSV635 Series 5.5 V 880 kHz Rail-to-Rail CMOS Operational Amplifier - TSSOP-16 | Future Electronics |
OP Amp Quad GP R-R I/O 5.5V 16-Pin TSSOP T/R | Avnet America |
OP AMP, RRIO, 880KHZ, MICROPWR, 16TSSOP | element14 |
Where can I find additional details, specifications and documents for a TSV635IPT?
Additional datasheets, footprints and schematics for TSV635IPT are listed on our Part Details page. You can also find images and similar parts to TSV635IPT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSV635IPT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSV635IPT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSV635IPT fall under?
The TSV635IPT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Precision Op Amps (<50 MHz) > Low Power Op Amps (<1 mA).
Can I view similar or alternative parts?
You can view similar parts to TSV635IPT when available in the Low Power Op Amps (<1 mA) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSV635IPT you can contact the distributor directly for product support, shipping queries etc.
Is the TSV635IPT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TSV635IPT have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for TSV635IPT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSV635IPT often in real-time on the comparison pages.
What if I can't find stock of TSV635IPT?
You can fill out our help required form which you can use to request a quote for TSV635IPT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.