Status: | Active |
---|---|
Series: | TSV622 |
RoHS: | Compliant |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.57
|
3,099
in stock
|
Buy Now | |
Newark Electronics
from US$0.64
|
3,099
in stock
|
Buy Now | |
element14
from US$0.60
|
3,099
in stock
|
Buy Now | |
Avnet Silica
-
|
2,500
in stock
|
Buy Now | |
Future Electronics
from US$0.54
|
-
|
Buy Now | |
Avnet America
from US$0.57
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Rail-to-rail input and output |
Low power consumption: 29 μA typ, 36 μA max |
Low supply voltage: 1.5 – 5.5 V |
Gain bandwidth product: 420 kHz typ |
Unity gain stable on 100 pF capacitor |
Low power shutdown mode: 5 nA typ |
Good accuracy: 800 μV max (A version) |
Low input bias current: 1 pA typ |
EMI hardened operational amplifiers |
Product Specifications |
---|
DS6264 Rail-to-rail input/output, 29 µA, 420 kHz CMOS operational amplifiers |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
Opamp, 420Khz, -40 To 125Deg C | Newark Electronics |
OP AMP, RRIO, 420KHZ, MICROPWR, 8SOIC | element14 |
OP Amp Dual GP R-R I/O 5.5V 8-Pin SO N T/R | Avnet Silica |
TSV622 Series 5.5 V 420 kHz Rail-to-Rail CMOS Operational Amplifier - SOIC-8 | Future Electronics |
Where can I find additional details, specifications and documents for a TSV622IDT?
Additional datasheets, footprints and schematics for TSV622IDT are listed on our Part Details page. You can also find images and similar parts to TSV622IDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSV622IDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSV622IDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSV622IDT fall under?
The TSV622IDT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Precision Op Amps (<50 MHz) > Low Power Op Amps (<1 mA).
Can I view similar or alternative parts?
You can view similar parts to TSV622IDT when available in the Low Power Op Amps (<1 mA) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSV622IDT you can contact the distributor directly for product support, shipping queries etc.
Is the TSV622IDT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TSV622IDT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Future Electronics have stock available or on a lead time for TSV622IDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSV622IDT often in real-time on the comparison pages.
What if I can't find stock of TSV622IDT?
You can fill out our help required form which you can use to request a quote for TSV622IDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.