Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 1.4MHz |
Slew Rate | 0.6V/µs |
Supply Voltage Range | 2.5V to 6V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Amplifer Supply Voltage | 2.5V to 6V |
Base Number | 321 |
Gain Bandwidth | 1.4MHz |
I/O Type | Rail-Rail I/O |
Op Amp Type | General Purpose |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage Max | 6V |
Supply Voltage Min | 2.5V |
OP AMP, RRIO, 1.4MHZ, 0.6V/µS, 8SOIC | element14 |
Where can I find additional details, specifications and documents for a TSV321ID?
Additional datasheets, footprints and schematics for TSV321ID are listed on our Part Details page. You can also find images and similar parts to TSV321ID on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSV321ID on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSV321ID price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSV321ID fall under?
The TSV321ID is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TSV321ID when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSV321ID you can contact the distributor directly for product support, shipping queries etc.
Is the TSV321ID RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSV321ID have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for TSV321ID.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSV321ID often in real-time on the comparison pages.
What if I can't find stock of TSV321ID?
You can fill out our help required form which you can use to request a quote for TSV321ID from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.