Status: | Not recommended for new designs |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.40
Distributor | Stock | ||
---|---|---|---|
Sager
from US$15.40
|
-
|
Buy Now |
1W | |
Input Voltage | 10.8-13.2VDC |
Output Voltage | ±12 |
Output Current | 40/40mA |
Package Style | SMD 22 Pin |
country of origin | TW |
ESD Sensitive | No |
Isolated DC/DC Converters - SMD | Sager |
Where can I find additional details, specifications and documents for a TSV 1212D?
Additional datasheets, footprints and schematics for TSV 1212D are listed on our Part Details page. You can also find images and similar parts to TSV 1212D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSV 1212D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSV 1212D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSV 1212D fall under?
The TSV 1212D is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TSV 1212D when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSV 1212D you can contact the distributor directly for product support, shipping queries etc.
Is the TSV 1212D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSV 1212D have stock available?
Authorised distributors including Sager have stock available or on a lead time for TSV 1212D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSV 1212D often in real-time on the comparison pages.
What if I can't find stock of TSV 1212D?
You can fill out our help required form which you can use to request a quote for TSV 1212D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.