Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Viewing Angle | 15° |
---|---|
Diode Case Style | T-1 3/4 (5mm) |
Forward Current If(AV) | 100mA |
Forward Voltage VF Max | 1.3V |
Rise Time | 800ns |
Fall Time tf | 800ns |
Operating Temperature Min | -40°C |
MSL | - |
Ir Emitter, 950Nm, T-1 3/4, Through Hole | Newark Electronics |
IR EMITTER, 950NM, T-1 3/4, THROUGH HOLE | element14 |
Where can I find additional details, specifications and documents for a TSUS5200?
Additional datasheets, footprints and schematics for TSUS5200 are listed on our Part Details page. You can also find images and similar parts to TSUS5200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSUS5200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSUS5200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSUS5200 fall under?
The TSUS5200 is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.
Can I view similar or alternative parts?
You can view similar parts to TSUS5200 when available in the Infrared Emitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSUS5200 you can contact the distributor directly for product support, shipping queries etc.
Is the TSUS5200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSUS5200 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for TSUS5200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSUS5200 often in real-time on the comparison pages.
What if I can't find stock of TSUS5200?
You can fill out our help required form which you can use to request a quote for TSUS5200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.