Status: | Active |
---|---|
Series: | TSU102 |
RoHS: | Compliant |
Prices starting from US$0.85
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.99
|
470
in stock
|
Buy Now | |
Avnet America
from US$0.96
|
8,000
in stock
|
Buy Now | |
element14
from US$0.99
|
470
in stock
|
Buy Now | |
Newark Electronics
from US$0.85
|
136
in stock
|
Buy Now | |
Future Electronics
from US$0.92
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Submicro ampere current consumption: 580 nA typ per channel at 25 °C at VCC = 1.8 V |
Low supply voltage: 1.5 V - 5.5 V |
Unity gain stable |
Rail-to-rail input and output |
Gain bandwidth product: 8 kHz typ |
Low input bias current: 5 pA max at 25 °C |
High tolerance to ESD: 2 kV HBM |
Industrial temperature range: -40 °C to 85 °C |
42 years of typical equivalent lifetime (for TSU101) if supplied by a 220 mAh coin type Lithium battery Tolerance to power supply transient drops Accurate signal conditioning of high impedance sensors Application performances guaranteed over industrial temperature range Fast desaturation |
42 years of typical equivalent lifetime (for TSU101) if supplied by a 220 mAh coin type Lithium battery |
Tolerance to power supply transient drops |
Accurate signal conditioning of high impedance sensors |
Application performances guaranteed over industrial temperature range |
Fast desaturation |
Product Specifications |
---|
DS9507 Nanopower, rail-to-rail input and output, 5 V CMOS operational amplifiers |
Application Notes |
---|
AN4348 Signal conditioning for electrochemical sensors |
AN4368 Signal conditioning for pyroelectric passive infrared (PIR) sensors |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
OP Amp Dual GP R-R I/O 5.5V 8-Pin Mini-SO T/R | Avnet America |
OP-AMP, DUAL, 9KHZ, 3V/MS, MINISOIC-8 | element14 |
Opamp, 9Khz, -40 To 85Deg C | Newark Electronics |
TSU102 Series 5.5 V 9 kHz Rail to Rail CMOS SMT Operational Amplifier - MSOP-8 | Future Electronics |
Where can I find additional details, specifications and documents for a TSU102IST?
Additional datasheets, footprints and schematics for TSU102IST are listed on our Part Details page. You can also find images and similar parts to TSU102IST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSU102IST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSU102IST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSU102IST fall under?
The TSU102IST is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Precision Op Amps (<50 MHz) > Low Power Op Amps (<1 mA).
Can I view similar or alternative parts?
You can view similar parts to TSU102IST when available in the Low Power Op Amps (<1 mA) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSU102IST you can contact the distributor directly for product support, shipping queries etc.
Is the TSU102IST RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TSU102IST have stock available?
Authorised distributors including Avnet America, element14, Farnell, Newark Electronics and Future Electronics have stock available or on a lead time for TSU102IST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSU102IST often in real-time on the comparison pages.
What if I can't find stock of TSU102IST?
You can fill out our help required form which you can use to request a quote for TSU102IST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.