Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$3.06
Sensor Output | Phototransistor |
---|---|
Supply Voltage DC Max | 5V |
Output Current | 30mA |
RoHS Compliant | Yes |
Turbidity Sensor, 5Vdc, Phototransistor | Newark Electronics |
Photoelectric Sensors Turbidity Sensor VoltDiff | Rapid Electronics |
Sensor, Voltage Differential 2.7V 20% | Amphenol Advanced Sensors TST-10 | RS Americas |
Where can I find additional details, specifications and documents for a TST-10?
Additional datasheets, footprints and schematics for TST-10 are listed on our Part Details page. You can also find images and similar parts to TST-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TST-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TST-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TST-10 fall under?
The TST-10 is listed under Sensors & Transducers > Sensors > Light Sensors > Optical / Slot Photoelectric Sensors.
Can I view similar or alternative parts?
You can view similar parts to TST-10 when available in the Optical / Slot Photoelectric Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TST-10 you can contact the distributor directly for product support, shipping queries etc.
Is the TST-10 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TST-10 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for TST-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TST-10 often in real-time on the comparison pages.
What if I can't find stock of TST-10?
You can fill out our help required form which you can use to request a quote for TST-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.