Status: | Unknown |
---|---|
Series: | Trident TSTSLIM Series |
RoHS: | Unknown |
Pitch Spacing | 5.08mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Header |
Product Range | Trident TSTSLIM Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | - |
Colour | Black |
Contact Termination | Through Hole Right Angle |
Flammability Rating | UL94V-0 |
Insulation Resistance | 5000Mohm |
Lead Spacing | 5.08mm |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
Termination Method | Solder |
Working Voltage | 250VAC |
Conn Shrouded Header HDR 4 POS 5.08mm Solder RA Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a TST04RE01T?
Additional datasheets, footprints and schematics for TST04RE01T are listed on our Part Details page. You can also find images and similar parts to TST04RE01T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TST04RE01T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TST04RE01T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TST04RE01T fall under?
The TST04RE01T is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to TST04RE01T when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TST04RE01T you can contact the distributor directly for product support, shipping queries etc.
Is the TST04RE01T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TST04RE01T have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for TST04RE01T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TST04RE01T often in real-time on the comparison pages.
What if I can't find stock of TST04RE01T?
You can fill out our help required form which you can use to request a quote for TST04RE01T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.