Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Plug Strain Relief |
---|---|
For Use With | Snap Together Rectangular Connectors |
No. of Positions | 2Ways |
Strain Relief Material | Nylon (Polyamide) |
Product Range | - |
Colour | Black |
Material | Nylon |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
Range | 2.3mm - 8.3mm |
Connector Accessories Plug Strain Relief Hood 2 POS | Avnet America |
Where can I find additional details, specifications and documents for a TST02AH00?
Additional datasheets, footprints and schematics for TST02AH00 are listed on our Part Details page. You can also find images and similar parts to TST02AH00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TST02AH00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TST02AH00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TST02AH00 fall under?
The TST02AH00 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to TST02AH00 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TST02AH00 you can contact the distributor directly for product support, shipping queries etc.
Is the TST02AH00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TST02AH00 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and Avnet America have stock available or on a lead time for TST02AH00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TST02AH00 often in real-time on the comparison pages.
What if I can't find stock of TST02AH00?
You can fill out our help required form which you can use to request a quote for TST02AH00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.