Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | 4.6-36VDC |
---|---|
Output Voltage | 1.8 |
Output Current | 1000mA |
Efficiency | 81% |
Package Style | SIP3, Non-conductive Plastic (UL94 V-0 rated) |
Length | 11.7mm |
Width | 7.5mm |
10.2mm | |
Weight | 1.9gg |
country of origin | TW |
ESD Sensitive | No |
Non-Isolated DC/DC Converters | Sager |
SIL-casing-compatible with LMxx linear regulator, positive and negative output voltage. Angled pins (ending A). No heat sink required, integrated filter capacitors, excellent behavior in the case of input and load change, short-circuit proof.This text is machine translated. | Conrad |
Power Supply | RS Americas |
DC-DC Converter Angular Pins Switching Regulator | TRC Electronics |
DC/DC-Wandler, 4,6-42 VDC, 2 W, 1 Ausgang, 1,8 VDC, 80 % Wirkungsgrad, TSRN 1-2418A | Buerklin |
DC-DC CONVERTER, 1.8V, 1A | Farnell |
Where can I find additional details, specifications and documents for a TSRN 1-2418A?
Additional datasheets, footprints and schematics for TSRN 1-2418A are listed on our Part Details page. You can also find images and similar parts to TSRN 1-2418A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSRN 1-2418A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSRN 1-2418A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSRN 1-2418A fall under?
The TSRN 1-2418A is listed under DC/DC Converter non-isolated (POL).
Can I view similar or alternative parts?
You can view similar parts to TSRN 1-2418A when available in the DC/DC Converter non-isolated (POL) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSRN 1-2418A you can contact the distributor directly for product support, shipping queries etc.
Is the TSRN 1-2418A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSRN 1-2418A have stock available?
Authorised distributors including Sager, Conrad, RS Americas, TRC Electronics and Buerklin have stock available or on a lead time for TSRN 1-2418A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSRN 1-2418A often in real-time on the comparison pages.
What if I can't find stock of TSRN 1-2418A?
You can fill out our help required form which you can use to request a quote for TSRN 1-2418A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.