Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.26
|
53
in stock
|
Buy Now | |
Sager
from US$11.70
|
175
in stock
|
Buy Now | |
Newark Electronics
from US$10.15
|
-
|
Buy Now | |
RS Americas
from US$11.08
|
-
|
Buy Now | |
element14
from US$9.27
|
-
|
Buy Now | |
TRC Electronics
from US$9.58
|
-
|
Buy Now | |
Buerklin
from US$10.45
|
-
|
Buy Now | |
Distrelec
from US$12.75
|
-
|
Buy Now | |
Farnell
from US$8.27
|
-
|
Buy Now |
Input Voltage | 13.5-36VDC |
---|---|
Output Voltage | 12 |
Output Current | 1000mA |
Efficiency | 95% |
Package Style | SIP3, Non-conductive Plastic (UL94 V-0 rated) |
Length | 11.7mm |
Width | 7.5mm |
10.2mm | |
Weight | 1.9gg |
country of origin | TW |
ESD Sensitive | No |
Non-Isolated DC/DC Converters | Sager |
Switching Regulator,12Vout 1A | RS |
Dc-Dc Converter, 12V, 1A Rohs Compliant: Yes |Traco Power TSRN 1-24120A | Newark Electronics |
Switching Regulator,13.5 to 24Vdc,13.5 to 42Vdcinput,+/-12Vdc Output,0.3 A,1 A | TRACO Power TSRN 1-24120A | RS Americas |
DC-DC CONVERTER, 12V, 1A | element14 |
DC-DC Converter Angular Pins Switching Regulator | TRC Electronics |
DC/DC-Wandler, 13,5-42 VDC, 12 W, 1 Ausgang, 12 VDC, 95 % Wirkungsgrad, TSRN 1-24120A | Buerklin |
Traco Power DC/DC Converter 13.5 ... 42V 12V Fixed | Distrelec |
Where can I find additional details, specifications and documents for a TSRN 1-24120A?
Additional datasheets, footprints and schematics for TSRN 1-24120A are listed on our Part Details page. You can also find images and similar parts to TSRN 1-24120A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSRN 1-24120A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSRN 1-24120A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSRN 1-24120A fall under?
The TSRN 1-24120A is listed under DC/DC Converter non-isolated (POL).
Can I view similar or alternative parts?
You can view similar parts to TSRN 1-24120A when available in the DC/DC Converter non-isolated (POL) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSRN 1-24120A you can contact the distributor directly for product support, shipping queries etc.
Is the TSRN 1-24120A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSRN 1-24120A have stock available?
Authorised distributors including Sager, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for TSRN 1-24120A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSRN 1-24120A often in real-time on the comparison pages.
What if I can't find stock of TSRN 1-24120A?
You can fill out our help required form which you can use to request a quote for TSRN 1-24120A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.