Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$137.95
Distributor | Stock | ||
---|---|---|---|
RS
from US$151.10
|
7
in stock
|
Buy Now | |
TRC Electronics
from US$150.16
|
8
in stock
|
Buy Now | |
element14
from US$154.45
|
6
in stock
|
Buy Now | |
Distrelec
from US$162.63
|
6
in stock
|
Buy Now | |
Farnell
from US$140.22
|
6
in stock
|
Buy Now | |
RS Americas
from US$151.35
|
5
in stock
|
Buy Now | |
Conrad
from US$208.54
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$137.95
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$167.41
|
-
|
Buy Now | |
Sager
from US$149.61
|
-
|
Buy Now |
Length | 110mm |
---|---|
Width | 35mm |
110mm | |
Weight | 350gg |
country of origin | CN |
ESD Sensitive | No |
Redundancy Module 24Vdc, Max 15A | TRC Electronics |
Redundancy Module 24V 360W | RS |
PSU, REDUNDANCY MODULE | element14 |
Traco Power Battery Controller Module Power Supplies 110mm DIN Rail Mount | Distrelec |
Power Supply, Accessory, Redundancy Module, Switching, DIN Rail, TSP Series | TRACO Power TSP-REM360 | RS Americas |
Redundancy module: | Conrad |
Redundancy Module, 24V, Power Supply | Newark Electronics |
TracoPower TSP-REM360 DIN Rail Redundancy Module 24V DC 2 x 360W | Rapid Electronics |
Redundancy Modules Product Type: AC/DC | Sager |
Where can I find additional details, specifications and documents for a TSP-REM360?
Additional datasheets, footprints and schematics for TSP-REM360 are listed on our Part Details page. You can also find images and similar parts to TSP-REM360 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSP-REM360 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSP-REM360 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSP-REM360 fall under?
The TSP-REM360 is listed under Function Module.
Can I view similar or alternative parts?
You can view similar parts to TSP-REM360 when available in the Function Module range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSP-REM360 you can contact the distributor directly for product support, shipping queries etc.
Is the TSP-REM360 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSP-REM360 have stock available?
Authorised distributors including TRC Electronics, RS, element14, Distrelec and Farnell have stock available or on a lead time for TSP-REM360.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSP-REM360 often in real-time on the comparison pages.
What if I can't find stock of TSP-REM360?
You can fill out our help required form which you can use to request a quote for TSP-REM360 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.