Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Length | 110mm |
---|---|
Width | 54mm |
110mm | |
Weight | 414gg |
country of origin | CN |
ESD Sensitive | No |
Redundancy module: | Conrad |
Decoupling Module for TSPC Series | RS |
Decoupling Module, 600W, Power Supply Rohs Compliant: Yes |Traco Power TSPC-DCM600 | Newark Electronics |
DECOUPLING MODULE, 600W, POWER SUPPLY | Farnell |
Where can I find additional details, specifications and documents for a TSPC-DCM600?
Additional datasheets, footprints and schematics for TSPC-DCM600 are listed on our Part Details page. You can also find images and similar parts to TSPC-DCM600 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSPC-DCM600 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSPC-DCM600 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSPC-DCM600 fall under?
The TSPC-DCM600 is listed under Function Module.
Can I view similar or alternative parts?
You can view similar parts to TSPC-DCM600 when available in the Function Module range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSPC-DCM600 you can contact the distributor directly for product support, shipping queries etc.
Is the TSPC-DCM600 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSPC-DCM600 have stock available?
Authorised distributors including Conrad, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for TSPC-DCM600.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSPC-DCM600 often in real-time on the comparison pages.
What if I can't find stock of TSPC-DCM600?
You can fill out our help required form which you can use to request a quote for TSPC-DCM600 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.