Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$97.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$122.36
|
81
in stock
|
Buy Now | |
Distrelec
from US$108.09
|
83
in stock
|
Buy Now | |
Newark Electronics
from US$97.13
|
81
in stock
|
Buy Now | |
element14
from US$121.52
|
81
in stock
|
Buy Now | |
Farnell
from US$105.62
|
81
in stock
|
Buy Now | |
Sager
from US$113.05
|
8
in stock
|
Buy Now | |
RS Americas
from US$128.09
|
4
in stock
|
Buy Now | |
TRC Electronics
from US$117.59
|
4
in stock
|
Buy Now | |
Conrad
from US$166.26
|
2
in stock
|
Buy Now | |
Rapid Electronics
from US$107.49
|
-
|
Buy Now | |
Buerklin
from US$101.42
|
-
|
Buy Now |
120W, 110mm | |
Input Voltage | 85-132/187-264VDC |
Output Voltage | 24 |
Output Current | 5000mA |
Package Style | DIN-Rail, Aluminum (Chassis) |
Length | 110mm |
Width | 46mm |
Weight | 500gg |
country of origin | CN |
ESD Sensitive | No |
Traco Power DIN Rail Power Supply, 93%, 24V, 5A, 120W, Adjustable | Distrelec |
DIN Rail PSU 24Vdc, 120W, 5A | RS |
Din Rail Mount Power Supply, Fixed, 85 V, 264 V, 120 W, 24 V, 5 A Rohs Compliant: Yes |Traco Power TSPC 120-124 | Newark Electronics |
PSU, AC/DC, 24V, 5A, 120W, DIN | element14 |
DIN Rail Power Supplies | Sager |
AC-DC Power Supply, 24V, 5A, 100-132/187-264V, Enclosed, DIN, 120W, TSPC Series | TRACO Power TSPC 120-124 | RS Americas |
24Vdc DIN Rail Power Supply UL 508 Listed | TRC Electronics |
TSPC 120-124 industrial power supply with 24V DC 5A 120W output from TracoPower's TSPC series of high performance DIN rail power supplies, designed for harsh industrial environments. Based on the popular the manufacturer's popular TSP series but with reduced electrical features, these power supplies are easy to install and cost efficient and represent a reliable solution for basic applications.Excellent electrical specifications and high immunity against electrical disturbances makes these compact modules the best choice for reliable industrial systems and machines.All models provide a Power-Good signal for system applications and the entire series complies with the latest safety and EMC standards for industrial environments and include ATEX EN 60079 certification and IEC 60079 test report for applications in hazardous locations. | Conrad |
TracoPower TSPC 120-124 DIN Rail Power Supply 24V DC 5A 120W, 1-Phase | Rapid Electronics |
Stromversorgung, 24 VDC, 5 A, 120 W, TSPC 120-124 | Buerklin |
Where can I find additional details, specifications and documents for a TSPC 120-124?
Additional datasheets, footprints and schematics for TSPC 120-124 are listed on our Part Details page. You can also find images and similar parts to TSPC 120-124 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSPC 120-124 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSPC 120-124 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSPC 120-124 fall under?
The TSPC 120-124 is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TSPC 120-124 when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSPC 120-124 you can contact the distributor directly for product support, shipping queries etc.
Is the TSPC 120-124 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSPC 120-124 have stock available?
Authorised distributors including Distrelec, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for TSPC 120-124.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSPC 120-124 often in real-time on the comparison pages.
What if I can't find stock of TSPC 120-124?
You can fill out our help required form which you can use to request a quote for TSPC 120-124 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.