Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$209.63
Distributor | Stock | ||
---|---|---|---|
RS
from US$240.23
|
24
in stock
|
Buy Now | |
Newark Electronics
from US$213.11
|
82
in stock
|
Buy Now | |
element14
from US$283.68
|
32
in stock
|
Buy Now | |
Farnell
from US$218.64
|
32
in stock
|
Buy Now | |
Sager
from US$233.28
|
11
in stock
|
Buy Now | |
Distrelec
from US$261.45
|
9
in stock
|
Buy Now | |
RS Americas
from US$251.92
|
-
|
Buy Now | |
TRC Electronics
from US$234.11
|
-
|
Buy Now | |
Buerklin
from US$209.63
|
-
|
Buy Now |
Length | 110mm |
---|---|
Width | 54mm |
110mm | |
Weight | 745gg |
country of origin | CN |
ESD Sensitive | No |
Ac/Dc Din Rail Power Supply, Industrial, Fixed, 600 W, 24 V, 25 A Rohs Compliant: Yes |Traco Power TSP-BFM24 | Newark Electronics |
BUFFER MODULE, 24VDC, 25A, 600W | element14 |
Buffer Module, 24-28Vdc, 600W | RS |
DIN Rail Power Supplies Product Type: AC/DC | Sager |
Traco Power Diagnosis Module 24VDC Power Supply 110mm DIN Rail Mount | Distrelec |
Buffer Module, 24-28VDC, 600W, TPP Series | TRACO Power TSP-BFM24 | RS Americas |
Buffer Module | TRC Electronics |
Puffermodul für Stromversorgung, TSP-BFM24 | Buerklin |
Where can I find additional details, specifications and documents for a TSP-BFM24?
Additional datasheets, footprints and schematics for TSP-BFM24 are listed on our Part Details page. You can also find images and similar parts to TSP-BFM24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSP-BFM24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSP-BFM24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSP-BFM24 fall under?
The TSP-BFM24 is listed under Function Module.
Can I view similar or alternative parts?
You can view similar parts to TSP-BFM24 when available in the Function Module range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSP-BFM24 you can contact the distributor directly for product support, shipping queries etc.
Is the TSP-BFM24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSP-BFM24 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Sager have stock available or on a lead time for TSP-BFM24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSP-BFM24 often in real-time on the comparison pages.
What if I can't find stock of TSP-BFM24?
You can fill out our help required form which you can use to request a quote for TSP-BFM24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.