Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$132.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$145.92
|
423
in stock
|
Buy Now | |
element14
from US$173.94
|
37
in stock
|
Buy Now | |
Sager
from US$147.41
|
30
in stock
|
Buy Now | |
Newark Electronics
from US$134.66
|
27
in stock
|
Buy Now | |
Farnell
from US$138.15
|
27
in stock
|
Buy Now | |
RS Americas
from US$161.99
|
16
in stock
|
Buy Now | |
Distrelec
from US$160.21
|
9
in stock
|
Buy Now | |
Conrad
from US$213.89
|
2
in stock
|
Buy Now | |
TRC Electronics
from US$147.96
|
1
in stock
|
Buy Now | |
Buerklin
from US$132.47
|
-
|
Buy Now |
Length | 110mm |
---|---|
Width | 35mm |
110mm | |
Weight | 369gg |
country of origin | CN |
ESD Sensitive | No |
Battery Controller Module, 24Vdc, 360W | RS |
BUFFER MODULE, AC/DC, 360W, 24V | element14 |
DIN Rail Power Supplies Product Type: AC/DC | Sager |
Power Supply Accessory, Buffer Module, 360W, 24V, Tsp Series Rohs Compliant: Yes |Traco Power TSP-BCM24 | Newark Electronics |
360W 1 Output Analogue UPS Control Unit, 24 - 28V dc, 15A | TRACO Power TSP-BCM24 | RS Americas |
Traco Power Battery Controller Module TSP Series Power Supplies / TSP-WR Series Power Supplies 110mm DIN Rail Mount | Distrelec |
Battery control module | Conrad |
Battery Control Module | TRC Electronics |
Batteriekontrollmodul für USV-Systeme, TSP-BCM24 | Buerklin |
Where can I find additional details, specifications and documents for a TSP-BCM24?
Additional datasheets, footprints and schematics for TSP-BCM24 are listed on our Part Details page. You can also find images and similar parts to TSP-BCM24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSP-BCM24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSP-BCM24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSP-BCM24 fall under?
The TSP-BCM24 is listed under Function Module.
Can I view similar or alternative parts?
You can view similar parts to TSP-BCM24 when available in the Function Module range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSP-BCM24 you can contact the distributor directly for product support, shipping queries etc.
Is the TSP-BCM24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSP-BCM24 have stock available?
Authorised distributors including RS, element14, Sager, Newark Electronics and Farnell have stock available or on a lead time for TSP-BCM24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSP-BCM24 often in real-time on the comparison pages.
What if I can't find stock of TSP-BCM24?
You can fill out our help required form which you can use to request a quote for TSP-BCM24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.