Status: | Unknown |
---|---|
Series: | TSP3P Series |
RoHS: | Unknown |
Prices starting from US$515.75
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$515.75
|
No stock
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 960W |
Output Voltage - Output 1 | 24VDC |
Output Current - Output 1 | 40A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Output Voltage - Output 4 | - |
Current Output 4 | - |
Input Voltage VAC | 320V AC to 440V AC |
Power Supply Output Type | Fixed |
Product Range | TSP3P Series |
SVHC | No SVHC (27-Jun-2018) |
Applications | Industrial |
Height | 125mm |
Input Voltage AC Max | 440VAC |
Input Voltage AC Min | 320VAC |
Length | 125mm |
Output Current | 40A |
Output Voltage | 24V |
Power Rating | 960W |
Supply Voltage | 400V |
Width | 165mm |
AC/DC, 24V, 40A, 3 PHASE | Farnell |
Where can I find additional details, specifications and documents for a TSP 960-124-3PAC400?
Additional datasheets, footprints and schematics for TSP 960-124-3PAC400 are listed on our Part Details page. You can also find images and similar parts to TSP 960-124-3PAC400 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSP 960-124-3PAC400 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSP 960-124-3PAC400 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSP 960-124-3PAC400 fall under?
The TSP 960-124-3PAC400 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to TSP 960-124-3PAC400 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSP 960-124-3PAC400 you can contact the distributor directly for product support, shipping queries etc.
Is the TSP 960-124-3PAC400 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSP 960-124-3PAC400 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for TSP 960-124-3PAC400.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSP 960-124-3PAC400 often in real-time on the comparison pages.
What if I can't find stock of TSP 960-124-3PAC400?
You can fill out our help required form which you can use to request a quote for TSP 960-124-3PAC400 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.